Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 200 mW |
Peak RepetitiveReverse VoltageVRRM (V) | 30 V |
Forward Continuous Current IFM (mA) | 200 mA |
Forward Voltage Drop VF (V) | 0.4 |
@ IF (A) | 10 mA |
Maximum ReverseCurrent IR (µA) | 0.5 µA |
@ VR (V) | 25 V |
Capacitance CTOT Typ (pF) | 10 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 10mA |
Current Ifsm | 4A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Recovery Time trr Max | 5ns |
SMD Marking | S7 |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 10mA |
Current Ifsm | 4A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Recovery Time trr Max | 5ns |
SMD Marking | S7 |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
DIODE, SCHOTTKY, 30V, 0.2A, SOT-23 | element14 |
Schottky Diode, 4A, 30V, Sod-123 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAT42W?
Additional datasheets, footprints and schematics for BAT42W are listed on our Part Details page. You can also find images and similar parts to BAT42W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT42W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT42W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT42W fall under?
The BAT42W is listed under Schottky (Less than .5A).
Can I view similar or alternative parts?
You can view similar parts to BAT42W when available in the Schottky (Less than .5A) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT42W you can contact the distributor directly for product support, shipping queries etc.
Is the BAT42W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for BAT42W have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BAT42W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT42W often in real-time on the comparison pages.
What if I can't find stock of BAT42W?
You can fill out our help required form which you can use to request a quote for BAT42W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.