Status: | Active |
---|---|
Series: | BAT30 |
RoHS: | Compliant |
Prices starting from US$0.0477
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
8,300
in stock
|
Buy Now | |
element14
from US$0.07
|
4,020
in stock
|
Buy Now | |
Farnell
from US$0.06
|
4,020
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
970
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.0477
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now |
Very low conduction losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
ECOPACK®2 and RoHS compliant component |
Product Specifications |
---|
DS4847 Small signal Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
STMicroelectronics, BAT30SWFILM | RS |
DIODE, SCHOTTKY, 30V, DUAL SOT-323 | element14 |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Small Signal Schottky 30V 0.3A 3-Pin SOT-323 T/R | Avnet Silica |
Diode, Schottky, 30V, Dual Sot-323 | Newark Electronics |
BAT30 Series 300 mA 530 mV Schottky Diode Surface Mount - SOT-323 | Future Electronics |
ST Schottky Diode, 300mA, 30V, SOT-323 | Distrelec |
Where can I find additional details, specifications and documents for a BAT30SWFILM?
Additional datasheets, footprints and schematics for BAT30SWFILM are listed on our Part Details page. You can also find images and similar parts to BAT30SWFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT30SWFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT30SWFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT30SWFILM fall under?
The BAT30SWFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT30SWFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT30SWFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT30SWFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT30SWFILM have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BAT30SWFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT30SWFILM often in real-time on the comparison pages.
What if I can't find stock of BAT30SWFILM?
You can fill out our help required form which you can use to request a quote for BAT30SWFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.