Status: | Active |
---|---|
Series: | BAT30 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
11,025
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
69,000
in stock
|
Buy Now | |
element14
from US$0.10
|
25,453
in stock
|
Buy Now | |
Farnell
from US$0.09
|
25,453
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
14,837
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
10,640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
3,893
in stock
|
Buy Now | |
Avnet Silica
-
|
69,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low conduction losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
ECOPACK®2 and RoHS compliant component |
Product Specifications |
---|
DS4847 Small signal Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAT30 Series 300 mA 530 mV Surface Mount Schottky Diode - SOD-523 | Future Electronics |
DIODE, SCHOTTKY, SNGL, 30V, SOT-523 | element14 |
ST Schottky Diode, 300mA, 30V, SOD-523 | Distrelec |
Schottky Diode 300mA 30V SOD-523 | RS |
Diode Small Signal Schottky 30V 0.3A 2-Pin SOD-523 T/R | Avnet Asia |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Small Signal Schottky Diode, Single, 30 V, 300 mA, 580 mV, 1 A, 150 �C, SOD-523, 2 Pins | Avnet Silica |
Diode, Schottky, Sngl, 30V, Sot-523 | Newark Electronics |
Small Signal Schottky Diode, Single, 30 V, 300 mA, 580 mV, 1 A, 150 °C, SOD-523, 2 Pins | Avnet America |
Where can I find additional details, specifications and documents for a BAT30KFILM?
Additional datasheets, footprints and schematics for BAT30KFILM are listed on our Part Details page. You can also find images and similar parts to BAT30KFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT30KFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT30KFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT30KFILM fall under?
The BAT30KFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT30KFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT30KFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT30KFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT30KFILM have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for BAT30KFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT30KFILM often in real-time on the comparison pages.
What if I can't find stock of BAT30KFILM?
You can fill out our help required form which you can use to request a quote for BAT30KFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.