BAT15099E6433HTMA1 Infineon Technologies Parts by Infineon Technologies

RF SCHOTTKY DIODE 4V 0.11A SOT-143

Status: Unknown
Series: BAT15 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
591
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.26
10,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.50
10,000
in stock
Buy Now
Logo for RS
RS
from US$0.25
9,955
in stock
Buy Now
Logo for element14
element14
from US$0.23
591
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
149
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now

Specifications

Diode Configuration Dual Isolated
Reverse Voltage Vr 4V
Forward Current If Max 110mA
Forward Voltage VF Max 410mV
Capacitance Ct 0.35pF
Diode Case Style SOT-143
No. of Pins 4 Pin
Product Range BAT15 Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Infineon Schottky Diode, 110mA, 4V, TO-253-4 | Distrelec
Infineon RF Schottky Diode | RS
RF SCHOTTKY DIODE, 4V, 0.11A, SOT-143 | element14
Rf Schottky Diode, 4V, 0.11A, Sot-143 | Newark Electronics
BAT15 Series 4 V 110 mA Anti Parallel Pair SMT RF Schottky Diode - SOT143 | Future Electronics
Diode Schottky 4V 0.11A 4-Pin(3+Tab) SOT-143 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAT15099E6433HTMA1?

Additional datasheets, footprints and schematics for BAT15099E6433HTMA1 are listed on our Part Details page. You can also find images and similar parts to BAT15099E6433HTMA1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAT15099E6433HTMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT15099E6433HTMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAT15099E6433HTMA1 fall under?

The BAT15099E6433HTMA1 is listed under Infineon Technologies Parts.

Can I view similar or alternative parts?

You can view similar parts to BAT15099E6433HTMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAT15099E6433HTMA1 you can contact the distributor directly for product support, shipping queries etc.

Is the BAT15099E6433HTMA1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BAT15099E6433HTMA1 have stock available?

Authorised distributors including Chip One Stop, Distrelec, RS, element14 and Farnell have stock available or on a lead time for BAT15099E6433HTMA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAT15099E6433HTMA1 often in real-time on the comparison pages.

What if I can't find stock of BAT15099E6433HTMA1?

You can fill out our help required form which you can use to request a quote for BAT15099E6433HTMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay