Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Diode Configuration | Dual Series |
---|---|
Reverse Voltage Vr | 4V |
Forward Current If Max | 110mA |
Forward Voltage VF Max | 300mV |
Capacitance Ct | 0.25pF |
Diode Case Style | SOT-23 |
No. of Pins | 3 Pin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Rf Schottky Diode, 4V, 0.11A, Sot-23 | Newark Electronics |
RF SCHOTTKY DIODE, 4V, 0.11A, SOT-23 | element14 |
Infineon BAT1504RE6152HTSA1 | RS |
BAT1504R Series 4 V 110 mA Single SMT RF Schottky Diode - SOT23-3 | Future Electronics |
Diode Schottky 4V 0.11A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAT1504RE6152HTSA1?
Additional datasheets, footprints and schematics for BAT1504RE6152HTSA1 are listed on our Part Details page. You can also find images and similar parts to BAT1504RE6152HTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT1504RE6152HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT1504RE6152HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT1504RE6152HTSA1 fall under?
The BAT1504RE6152HTSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BAT1504RE6152HTSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT1504RE6152HTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT1504RE6152HTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT1504RE6152HTSA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for BAT1504RE6152HTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT1504RE6152HTSA1 often in real-time on the comparison pages.
What if I can't find stock of BAT1504RE6152HTSA1?
You can fill out our help required form which you can use to request a quote for BAT1504RE6152HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.