Status: | Unknown |
---|---|
Series: | BAT15 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
18,339
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
19,355
in stock
|
Buy Now | |
element14
from US$0.22
|
18,789
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
14,994
in stock
|
Buy Now | |
RS
from US$0.32
|
14,990
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Reverse Voltage Vr | 4V |
Forward Current If Max | 110mA |
Forward Voltage VF Max | 410mV |
Capacitance Ct | 0.35pF |
Diode Case Style | TSLP-2-19 |
No. of Pins | 2 Pin |
Product Range | BAT15 Series |
SVHC | No SVHC (27-Jun-2018) |
Rf Schottky Diode, 4V, 0.11A, Tslp-2-19 | Newark Electronics |
RF SCHOTTKY DIODE, 4V, 0.11A, TSLP-2-19 | element14 |
Infineon Schottky Diode, 110mA, 4V, 0402 | Distrelec |
INFINEON RF DIODES BAT1502ELE6327XTMA1 | RS |
Diode Schottky 4V 110mA (DC) Surface Mount PG-TSLP-2-19 | Future Electronics |
Diode Schottky 4V 0.11A 2-Pin TSSLP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAT1502ELE6327XTMA1?
Additional datasheets, footprints and schematics for BAT1502ELE6327XTMA1 are listed on our Part Details page. You can also find images and similar parts to BAT1502ELE6327XTMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT1502ELE6327XTMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT1502ELE6327XTMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT1502ELE6327XTMA1 fall under?
The BAT1502ELE6327XTMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BAT1502ELE6327XTMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT1502ELE6327XTMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT1502ELE6327XTMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT1502ELE6327XTMA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for BAT1502ELE6327XTMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT1502ELE6327XTMA1 often in real-time on the comparison pages.
What if I can't find stock of BAT1502ELE6327XTMA1?
You can fill out our help required form which you can use to request a quote for BAT1502ELE6327XTMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.