Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ignition Type | Manual Ignition |
---|---|
Run Time | - |
Heat Temperature Max | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 500°C |
Output Power | 75W |
Time to Operation | 30s |
Weight | 73g |
Soldering Kit, Gas, Basic | Newark Electronics |
SOLDERING KIT, GAS, BASIC | element14 |
Where can I find additional details, specifications and documents for a BASIC SET INDEPENDENT 75 ERSA?
Additional datasheets, footprints and schematics for BASIC SET INDEPENDENT 75 ERSA are listed on our Part Details page. You can also find images and similar parts to BASIC SET INDEPENDENT 75 ERSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BASIC SET INDEPENDENT 75 ERSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BASIC SET INDEPENDENT 75 ERSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BASIC SET INDEPENDENT 75 ERSA fall under?
The BASIC SET INDEPENDENT 75 ERSA is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to BASIC SET INDEPENDENT 75 ERSA when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BASIC SET INDEPENDENT 75 ERSA you can contact the distributor directly for product support, shipping queries etc.
Is the BASIC SET INDEPENDENT 75 ERSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BASIC SET INDEPENDENT 75 ERSA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BASIC SET INDEPENDENT 75 ERSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BASIC SET INDEPENDENT 75 ERSA often in real-time on the comparison pages.
What if I can't find stock of BASIC SET INDEPENDENT 75 ERSA?
You can fill out our help required form which you can use to request a quote for BASIC SET INDEPENDENT 75 ERSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.