Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0211
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0212
|
No stock
|
Buy Now | |
Rutronik
from US$0.0211
|
270,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0397
|
5,246
in stock
|
Buy Now | |
EBV Elektronik
-
|
70,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.0389
|
-
|
Buy Now | |
Avnet America
from US$0.0370
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0250
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 100mA |
Diode Configuration | Single |
Diode Case Style | SOD-80 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 600mA |
RoHS Compliant | Yes |
SCHOTTKY-DIODE 30V 0,2A GLASS | Rutronik |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Small Signal Schottky 30V 0.2A 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
Sml Sgnl Schottky Diode, 30V, 0.2A/Sod80 Rohs Compliant: Yes |Vishay BAS85-GS18 | Newark Electronics |
BAS85 Series 30 V 200 mA SMT Small Signal Schottky Diode - SOD-80 MiniMELF | Future Electronics |
SML SGNL SCHOTTKY DIODE, 30V, 0.2A/SOD80 | element14 |
.2 A 30V SOD80 MM | TTI Europe |
Where can I find additional details, specifications and documents for a BAS85-GS18?
Additional datasheets, footprints and schematics for BAS85-GS18 are listed on our Part Details page. You can also find images and similar parts to BAS85-GS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS85-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS85-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS85-GS18 fall under?
The BAS85-GS18 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS85-GS18 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS85-GS18 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS85-GS18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAS85-GS18 have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for BAS85-GS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS85-GS18 often in real-time on the comparison pages.
What if I can't find stock of BAS85-GS18?
You can fill out our help required form which you can use to request a quote for BAS85-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.