Status: | Unknown |
---|---|
Series: | BAS85 Series |
RoHS: | Unknown |
Prices starting from US$0.0249
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0300
|
325,000
in stock
|
Buy Now | |
element14
from US$0.08
|
89,043
in stock
|
Buy Now | |
Farnell
from US$0.08
|
88,523
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
67,500
in stock
|
Buy Now | |
RS
from US$0.0486
|
40,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0375
|
18,025
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0249
|
7,488
in stock
|
Buy Now | |
EBV Elektronik
-
|
37,500
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 5A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-80C |
No. of Pins | 2Pins |
Product Range | BAS85 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
BAS85 Series 30 V 5 A Surface Mount Schottky Barrier Diode - SOD-80C | Future Electronics |
DIODE, SCHOTTKY, 200MA, 30V, SOD-80C | element14 |
Small Signal Schottky Diode, Single, 30 V, 200 Ma, 800 Mv, 5 A, 125 C Rohs Compliant: Yes |Nexperia BAS85,115 | Newark Electronics |
Schottky barrier diode,BAS85 0.2A 30V | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Small Signal Schottky Diode, Single ,30 V, 200 mA, 800 mV, 5 A, 125 °C, SOD-80C, 2 Pins | Avnet America |
Small Signal Schottky Diode, Single ,30 V, 200 mA, 800 mV, 5 A, 125 �C, SOD-80C, 2 Pins | EBV Elektronik |
Nexperia Schottky Diode, 200mA, 30V, SOD-80C | Distrelec |
Where can I find additional details, specifications and documents for a BAS85 115?
Additional datasheets, footprints and schematics for BAS85 115 are listed on our Part Details page. You can also find images and similar parts to BAS85 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS85 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS85 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS85 115 fall under?
The BAS85 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS85 115 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS85 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS85 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS85 115 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for BAS85 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS85 115 often in real-time on the comparison pages.
What if I can't find stock of BAS85 115?
You can fill out our help required form which you can use to request a quote for BAS85 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.