Status: | Unknown |
---|---|
Series: | BAS70 Series |
RoHS: | Unknown |
Prices starting from US$0.0164
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0473
|
114,100
in stock
|
Buy Now | |
Future Electronics
from US$0.0220
|
550,000
in stock
|
Buy Now | |
Avnet America
from US$0.0164
|
400,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0295
|
6,787
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0395
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
451
in stock
|
Buy Now | |
element14
from US$0.0456
|
451
in stock
|
Buy Now | |
Farnell
from US$0.0427
|
451
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0326
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 70mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 100mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-882 |
No. of Pins | 2Pins |
Product Range | BAS70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
BAS70 Series 100 mA 70 V Surface Mount General Purpose Schottky Diode - SOD-882 | Future Electronics |
Diode Schottky 70V 0.07A 2-Pin SOD-882 T/R | Avnet America |
Diode Schottky 70V 70mA Auto DFN2 | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Diode, 70V, 0.07A, Sod-882 | Newark Electronics |
SCHOTTKY DIODE, 70V, 0.07A, SOD-882 | element14 |
Where can I find additional details, specifications and documents for a BAS70L 315?
Additional datasheets, footprints and schematics for BAS70L 315 are listed on our Part Details page. You can also find images and similar parts to BAS70L 315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS70L 315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70L 315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS70L 315 fall under?
The BAS70L 315 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS70L 315 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70L 315 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS70L 315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS70L 315 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for BAS70L 315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS70L 315 often in real-time on the comparison pages.
What if I can't find stock of BAS70L 315?
You can fill out our help required form which you can use to request a quote for BAS70L 315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.