Status: | Active |
---|---|
Series: | BAS70 |
RoHS: | Compliant |
Prices starting from US$0.0338
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0338
|
447,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
54,987
in stock
|
Buy Now | |
element14
from US$0.0433
|
50,722
in stock
|
Buy Now | |
Farnell
from US$0.0431
|
49,230
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
9,165
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
5,682
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,605,000
in stock
|
Buy Now | |
Avnet Silica
-
|
186,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now |
Low resistance and inductance |
Very low conduction losses |
Low forward and reverse recovery times |
Negligible switching losses |
Low capacitance diode |
Surface mount device |
Product Specifications |
---|
DS4846 Low capacitance, low series inductance and resistance Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAS70 Series 70 mA 1000 mV Schottky Diode SMT - SOD-523 | Future Electronics |
Rf Schottky Diode, Single, 70 V, 70 Ma, 1 V, 2 Pf, Sod-523 Rohs Compliant: Yes |Stmicroelectronics BAS70KFILM | Newark Electronics |
DIODE, SCHOTTKY, 0.07A, 70V, SOD-523 | element14 |
Diode Schottky 70V 0.07A 2-Pin SOD-523 T/R | Avnet Asia |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Schottky Diode, 70mA, 70V, SOD-523 | Distrelec |
Low Cap/Ind./Res. Schottky Diode SOD-523 | RS |
Where can I find additional details, specifications and documents for a BAS70KFILM?
Additional datasheets, footprints and schematics for BAS70KFILM are listed on our Part Details page. You can also find images and similar parts to BAS70KFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS70KFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70KFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS70KFILM fall under?
The BAS70KFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAS70KFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70KFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAS70KFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAS70KFILM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for BAS70KFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS70KFILM often in real-time on the comparison pages.
What if I can't find stock of BAS70KFILM?
You can fill out our help required form which you can use to request a quote for BAS70KFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.