Status: | Unknown |
---|---|
Series: | BAS70 Series |
RoHS: | Unknown |
Prices starting from US$0.0155
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.09
|
No stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0155
|
834,000
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.0241
|
30,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0401
|
5,385
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0376
|
5,385
in stock
|
Buy Now |
![]() |
TME
from US$0.0294
|
4,752
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0490
|
56
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0408
|
50
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0354
|
-
|
Buy Now |
![]() |
Avnet Asia
from US$0.0301
|
-
|
Buy Now |
![]() |
TTI Americas
from US$0.0157
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Diode Configuration | Dual Common Anode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 70mA |
Forward Voltage VF Max | 410mV |
Forward Surge Current Ifsm Max | 100mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
BAS70 Series 70V 100 mA Surface Mount General Purpose Schottky Diode - SOT-23 | Future Electronics |
DIODE, DUAL SW, 70V, 0.07A, SOT23 | element14 |
Diode: Schottky rectifying | TME |
Schottky Diode, Common Anode, Sot-23 | Newark Electronics |
Diode Schottky 70V 0.07A 3-Pin TO-236AB T/R | EBV Elektronik |
Schottky Diode AEC-Q101 70mA 70V SOT23-3 | RS |
RECT SOT23/TO-236A | TTI Americas |
Where can I find additional details, specifications and documents for a BAS70-06 215?
Additional datasheets, footprints and schematics for BAS70-06 215 are listed on our Part Details page. You can also find images and similar parts to BAS70-06 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS70-06 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70-06 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS70-06 215 fall under?
The BAS70-06 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS70-06 215 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70-06 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS70-06 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS70-06 215 have stock available?
Authorised distributors including Future Electronics, Rochester Electronics, element14, Farnell and TME have stock available or on a lead time for BAS70-06 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS70-06 215 often in real-time on the comparison pages.
What if I can't find stock of BAS70-06 215?
You can fill out our help required form which you can use to request a quote for BAS70-06 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.