BAS70-05 215 Semiconductors - Discretes by Nexperia

DIODE SCHOTTKY DUAL 70V 70MA SOT-23

Status: Unknown
Series: BAS70 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0135

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.0196
645,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0279
846,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0135
528,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
151,961
in stock
Buy Now
Logo for element14
element14
from US$0.05
151,961
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0155
49,222
in stock
Buy Now
Logo for RS
RS
from US$0.0304
9,750
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.0246
8,700
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0257
5,470
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
1,209,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
903,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0226
-
Buy Now

Specifications

Diode Configuration Dual Common Cathode
Repetitive Reverse Voltage Vrrm Max 70V
Forward Current If(AV) 70mA
Forward Voltage VF Max 410mV
Forward Surge Current Ifsm Max 100mA
Operating Temperature Max 150°C
Diode Case Style SOT-23
No. of Pins 3Pins
Product Range BAS70 Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Diode Type Schottky
Operating Temperature Min -65°C

Alternative Descriptions

SCHOTTKY DIODE, 70V, 0.07A, SOT-23 | Farnell
BAS70 Series 70 V 100 mA Surface Mount General Purpose Schottky Diode -SOT-23 | Future Electronics
Diode Schottky 70V 0.07A 3-Pin TO-236AB T/R | Avnet America
Schottky Diode, 0.07A, 70V, Sot-23 | Newark Electronics
DIODE, SCHOTTKY, DUAL | element14
Dual Schottky barrier diode,BAS70-05 70V | RS
2xSMD Schottky CC 70V 70mA SOT23 | Schukat Electronic
Diode: Schottky rectifying | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAS70-05 215?

Additional datasheets, footprints and schematics for BAS70-05 215 are listed on our Part Details page. You can also find images and similar parts to BAS70-05 215 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAS70-05 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70-05 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAS70-05 215 fall under?

The BAS70-05 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to BAS70-05 215 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70-05 215 you can contact the distributor directly for product support, shipping queries etc.

Is the BAS70-05 215 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BAS70-05 215 have stock available?

Authorised distributors including Farnell, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for BAS70-05 215.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAS70-05 215 often in real-time on the comparison pages.

What if I can't find stock of BAS70-05 215?

You can fill out our help required form which you can use to request a quote for BAS70-05 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay