Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 120mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23 | element14 |
Diode, Schottky, Aec-Q101, 40V, Sot-23 | Newark Electronics |
Diode Schottky 40V 120mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAS40HMFHT116?
Additional datasheets, footprints and schematics for BAS40HMFHT116 are listed on our Part Details page. You can also find images and similar parts to BAS40HMFHT116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS40HMFHT116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS40HMFHT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS40HMFHT116 fall under?
The BAS40HMFHT116 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS40HMFHT116 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS40HMFHT116 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS40HMFHT116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS40HMFHT116 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for BAS40HMFHT116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS40HMFHT116 often in real-time on the comparison pages.
What if I can't find stock of BAS40HMFHT116?
You can fill out our help required form which you can use to request a quote for BAS40HMFHT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.