Status: | Unknown |
---|---|
Series: | BAS40 Series |
RoHS: | Unknown |
Prices starting from US$0.0439
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
48,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
2,750
in stock
|
Buy Now | |
RS
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0439
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 120mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 200mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS40 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
BAS40 Series 40 V 200 mA Surface Mount Silicon Schottky Diode - SOT-23-3 | Future Electronics |
Infineon Schottky Diode, 120mA, 40V, SC-59 | Distrelec |
Diode: Schottky switching | Transfer Multisort Elektronik |
Infineon BAS4005E6327HTSA1 | RS |
Diode Schottky 40V 0.12A 3-Pin SOT23 T/R | Avnet America |
RECTIFIER, SCHOTTKY, 0.12A, 40V, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a BAS4005E6327HTSA1?
Additional datasheets, footprints and schematics for BAS4005E6327HTSA1 are listed on our Part Details page. You can also find images and similar parts to BAS4005E6327HTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS4005E6327HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS4005E6327HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS4005E6327HTSA1 fall under?
The BAS4005E6327HTSA1 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS4005E6327HTSA1 when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS4005E6327HTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS4005E6327HTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS4005E6327HTSA1 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Distrelec, Transfer Multisort Elektronik and RS have stock available or on a lead time for BAS4005E6327HTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS4005E6327HTSA1 often in real-time on the comparison pages.
What if I can't find stock of BAS4005E6327HTSA1?
You can fill out our help required form which you can use to request a quote for BAS4005E6327HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.