Status: | Unknown |
---|---|
Series: | BAS400 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
17,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,315
in stock
|
Buy Now | |
element14
from US$0.18
|
3,315
in stock
|
Buy Now | |
Farnell
from US$0.17
|
3,315
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
2,995
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
2,508
in stock
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Bridge Rectifier Case Style | SOT-143 |
Forward Voltage VF Max | 790mV |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | BAS400 Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Case Style | SOT-143 |
Diode Configuration | Bridge |
Diode Type | Schottky |
Forward Surge Current Ifsm Max | 2A |
BAS40 Series 40 V 200 mA Surface Mount Silicon Schottky Diode - SOT-23 | Future Electronics |
Schottky Diode Array | Newark Electronics |
DIODE, SCHOTTKY, ARRAY, 40V, SOT143 | element14 |
Infineon Bridge Rectifier, 28V, 200mA, SOT-143 | Distrelec |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
200mA 40V Schottky Diode Array SOT143 | RS |
Where can I find additional details, specifications and documents for a BAS4002ARPPE6327HTSA1?
Additional datasheets, footprints and schematics for BAS4002ARPPE6327HTSA1 are listed on our Part Details page. You can also find images and similar parts to BAS4002ARPPE6327HTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS4002ARPPE6327HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS4002ARPPE6327HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS4002ARPPE6327HTSA1 fall under?
The BAS4002ARPPE6327HTSA1 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS4002ARPPE6327HTSA1 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS4002ARPPE6327HTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS4002ARPPE6327HTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS4002ARPPE6327HTSA1 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAS4002ARPPE6327HTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS4002ARPPE6327HTSA1 often in real-time on the comparison pages.
What if I can't find stock of BAS4002ARPPE6327HTSA1?
You can fill out our help required form which you can use to request a quote for BAS4002ARPPE6327HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.