Status: | Unknown |
---|---|
Series: | BAS40 Series |
RoHS: | Unknown |
Prices starting from US$0.0152
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0183
|
1,500,000
in stock
|
Buy Now | |
Avnet America
from US$0.0152
|
189,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0305
|
23,234
in stock
|
Buy Now | |
RS
from US$0.06
|
16,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0249
|
11,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
1,555
in stock
|
Buy Now | |
element14
from US$0.05
|
1,555
in stock
|
Buy Now | |
Farnell
from US$0.0464
|
1,505
in stock
|
Buy Now | |
EBV Elektronik
-
|
432,000
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0416
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 120mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 200mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS40 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
BAS40 Series 40V 200 mA SMT General Purpose Schottky Diode -SOT-23 | Future Electronics |
Diode Schottky 40V 0.12A 3-Pin TO-236AB T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode Dual 40V SOT23 | RS |
Schottky Diode, 0.12A, 40V, Sot-23 | Newark Electronics |
DIODE, DUAL SW, 40V, 0.12A, SOT23 | element14 |
Nexperia Schottky Diode, 120mA, 40V, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a BAS40-04 215?
Additional datasheets, footprints and schematics for BAS40-04 215 are listed on our Part Details page. You can also find images and similar parts to BAS40-04 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS40-04 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS40-04 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS40-04 215 fall under?
The BAS40-04 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS40-04 215 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS40-04 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS40-04 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS40-04 215 have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, RS and Chip One Stop have stock available or on a lead time for BAS40-04 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS40-04 215 often in real-time on the comparison pages.
What if I can't find stock of BAS40-04 215?
You can fill out our help required form which you can use to request a quote for BAS40-04 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.