Status: | Unknown |
---|---|
Series: | Automation System UPS Series |
RoHS: | Unknown |
Prices starting from US$479.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$479.00
|
No stock
|
Buy Now |
No. of Outlets | 3Outlets |
---|---|
Input Voltage AC Max | 264V |
Output Voltage | 24VDC |
Backup Time - Full Load | 120min |
Product Range | Automation System UPS Series |
Length | 3.72" |
Width | 4.72" |
Ups, 24Vdc, 7.91" X 4.72" X 3.72" | Newark Electronics |
Where can I find additional details, specifications and documents for a BAS34U24V?
Additional datasheets, footprints and schematics for BAS34U24V are listed on our Part Details page. You can also find images and similar parts to BAS34U24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS34U24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS34U24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS34U24V fall under?
The BAS34U24V is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to BAS34U24V when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS34U24V you can contact the distributor directly for product support, shipping queries etc.
Is the BAS34U24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS34U24V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BAS34U24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS34U24V often in real-time on the comparison pages.
What if I can't find stock of BAS34U24V?
You can fill out our help required form which you can use to request a quote for BAS34U24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.