Status: | Unknown |
---|---|
Series: | BAS32 Series |
RoHS: | Unknown |
Prices starting from US$0.0081
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0149
|
365,000
in stock
|
Buy Now | |
Farnell
from US$0.0212
|
2,814,167
in stock
|
Buy Now | |
Avnet America
from US$0.0081
|
102,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
96,470
in stock
|
Buy Now | |
element14
from US$0.0308
|
96,470
in stock
|
Buy Now | |
Micros
from US$0.0239
|
54,300
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0219
|
40,500
in stock
|
Buy Now | |
RS
from US$0.0274
|
33,762
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0244
|
10,292
in stock
|
Buy Now | |
Chip One Stop
from US$0.0129
|
335
in stock
|
Buy Now | |
Avnet Silica
-
|
1,140,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.0096
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 200°C |
Diode Case Style | SOD-80C |
No. of Pins | 2Pins |
Product Range | BAS32 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -65°C |
SMALL SIGNAL DIODE, 100V, 0.2A, SOD-80C | Farnell |
BAS32 Series 100 V 200 mA Surface Mount High Speed Switching Diode - SOD-80C | Future Electronics |
Diode Switching 100V 0.2A 2-Pin Mini-MELF T/R | Avnet America |
Diode, Small Signal, 0.2A, 100V, Sod-80C | Newark Electronics |
DIODE, HIGH SPEED, 100V, SOD-80C | element14 |
SMD Si-Diode 100V 200mA Minimelf | Schukat Electronic |
Small signal diode,BAS32L 0.2A,reel | RS |
Diode: switching | Transfer Multisort Elektronik |
Nexperia Small Signal Diode 200mA 100V SOD-80C | Distrelec |
Where can I find additional details, specifications and documents for a BAS32L 115?
Additional datasheets, footprints and schematics for BAS32L 115 are listed on our Part Details page. You can also find images and similar parts to BAS32L 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS32L 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS32L 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS32L 115 fall under?
The BAS32L 115 is listed under Semiconductors - Discretes > Diodes > Miscellaneous Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS32L 115 when available in the Miscellaneous Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS32L 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS32L 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS32L 115 have stock available?
Authorised distributors including Farnell, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for BAS32L 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS32L 115 often in real-time on the comparison pages.
What if I can't find stock of BAS32L 115?
You can fill out our help required form which you can use to request a quote for BAS32L 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.