BAS316 115 Diodes by Nexperia

DIODE SWITCHING 250MA 100V SOD-323

Status: Unknown
Series: BAS16 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
14,316,000 units
Buy Now
Logo for Chip One Stop Chip One Stop
14,214,000 units
Buy Now
Logo for Avnet Europe Avnet Europe
9,084,000 units
Buy Now
Logo for Avnet Asia Avnet Asia
330,000 units
Buy Now
Logo for element14 element14
115,894 units
Buy Now
Logo for Newark Electronics Newark Electronics
51,000 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
41,075 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 250mA
Forward Voltage VF Max 1.25V
Reverse Recovery Time trr Max 4ns
Forward Surge Current Ifsm Max 4A
Operating Temperature Max 150°C
Diode Case Style SOD-323
No. of Pins 2Pins
Product Range BAS16 Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Alternate Case Style SC-76
Current If @ Rd Max 250mA
Current Ifsm 4A
Current Ir Max 500mA
Junction Temperature Tj Max 150°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +150°C
Peak Forward Current 250mA
Power Dissipation Ptot Max 400mW
Reverse Voltage Vr Max 100V
SMD Marking A6

Alternative Descriptions

Diode Switching 100V 0.25A 2-Pin SOD-323 T/R | Avnet Europe
DIODE, SWITCHING, 250MA, 100V, SOD-323 | element14
Diodes - General Purpose, Power, Switching 100V 25 | GreenChips
SWITCHING DIODE, 100V 250mA SOD-323 | Newark Electronics
NEXPERIA - BAS316,115 - Small Signal Diode, Single, 100 V, 250 mA, 1.25 V, 4 ns, 4 A | Elfaro
Diode: switching | Transfer Multisort Elektronik

More Parts in Small Signal Diodes


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAS316 115?

Additional datasheets, footprints and schematics for BAS316 115 are listed on our Part Details page. You can also find images and similar parts to BAS316 115 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAS316 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS316 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAS316 115 fall under?

The BAS316 115 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.

Can I view similar or alternative parts?

You can view similar parts to BAS316 115 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAS316 115 you can contact the distributor directly for product support, shipping queries etc.

Is the BAS316 115 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BAS316 115 have stock available?

Authorised distributors including Arrow Electronics, Chip One Stop, Avnet Europe, Avnet Asia and element14 have stock available or on a lead time for BAS316 115.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAS316 115 often in real-time on the comparison pages.

What if I can't find stock of BAS316 115?

You can fill out our help required form which you can use to request a quote for BAS316 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay