Status: | Unknown |
---|---|
Series: | BAS300 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
16,909
in stock
|
Buy Now | |
element14
from US$0.23
|
16,909
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
5,742
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
2,980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2,696
in stock
|
Buy Now | |
RS
from US$0.33
|
1,220
in stock
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 900mA |
Bridge Rectifier Case Style | SOT-143 |
Forward Voltage VF Max | 700mV |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | BAS300 Series |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q101 |
Diode Case Style | SOT-143 |
Diode Configuration | Bridge |
Diode Type | Schottky |
Forward Surge Current Ifsm Max | 5A |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
DIODE, SCHOTTKY, ARRAY, 30V, SOT143 | element14 |
No. Of Phases:Single Phase | Newark Electronics |
BAS3007A Series 30 V 5 A SMT Medium Power AF Schottky Diode - SOT-143 | Future Electronics |
Diode Schottky 30V 0.9A 4-Pin SOT143 T/R | Avnet America |
Infineon Bridge Rectifier, 21V, 900mA, SOT-143 | Distrelec |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Infineon BAS3007ARPPE6327HTSA1 | RS |
Where can I find additional details, specifications and documents for a BAS3007ARPPE6327HTSA1?
Additional datasheets, footprints and schematics for BAS3007ARPPE6327HTSA1 are listed on our Part Details page. You can also find images and similar parts to BAS3007ARPPE6327HTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS3007ARPPE6327HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS3007ARPPE6327HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS3007ARPPE6327HTSA1 fall under?
The BAS3007ARPPE6327HTSA1 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS3007ARPPE6327HTSA1 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS3007ARPPE6327HTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS3007ARPPE6327HTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS3007ARPPE6327HTSA1 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for BAS3007ARPPE6327HTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS3007ARPPE6327HTSA1 often in real-time on the comparison pages.
What if I can't find stock of BAS3007ARPPE6327HTSA1?
You can fill out our help required form which you can use to request a quote for BAS3007ARPPE6327HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.