BAS29 Small Signal Switching Diodes by ON Semiconductor

General Purpose High Voltage Diode


BAS29

Where to Buy

Prices starting from US$0.0267

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
11,037
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
11,037
in stock
Buy Now
Logo for element14
element14
from US$0.08
11,037
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0292
3,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0372
34
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0267
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0279
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

This product is general usage and suitable for many different applications.

Specifications

Description BAS29
Compliance Pb-free Halide free
Configuration Single
VR Min (V) 120
VF Max (V) 1
IR Max (µA) 0.1
IF Max (A) 0.2
trr Max (ns) 50
CD Max (pF) 2
Package Type SOT-23-3

Alternative Descriptions

Small Signal Diode, Single, 120 V, 200 Ma, 1.25 V, 50 Ns, 2 A Rohs Compliant: Yes |Onsemi BAS29 | Newark Electronics
DIODE, SMALL SIGNAL, 120V, SOT-23-3 | element14
BAS29 Series 1 V 200 mA 120 V Max Reverse Voltage Small Signal Diodes -SOT-23-3 | Future Electronics
Diode: switching | Transfer Multisort Elektronik
Diode Small Signal Switching 120V 0.2A 3-Pin SOT-23 T/R | Avnet America


BAS29 Automotive qualified products (AEC-Q100|Q101) by Nexperia

BAS29; BAS31; BAS35 - General purpose controlled avalanche (double) diodes

Status: Released for supply
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAS29?

Additional datasheets, footprints and schematics for BAS29 are listed on our Part Details page. You can also find images and similar parts to BAS29 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAS29 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS29 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAS29 fall under?

The BAS29 is listed under Discrete & Power Modules > Small Signal Switching Diodes.

Can I view similar or alternative parts?

You can view similar parts to BAS29 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAS29 you can contact the distributor directly for product support, shipping queries etc.

Is the BAS29 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for BAS29 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for BAS29.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAS29 often in real-time on the comparison pages.

What if I can't find stock of BAS29?

You can fill out our help required form which you can use to request a quote for BAS29 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay