Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0218
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0386
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0218
|
3,472
in stock
|
Buy Now | |
CoreStaff
from US$0.0330
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2,637
in stock
|
Buy Now | |
element14
from US$0.0441
|
2,632
in stock
|
Buy Now | |
Farnell
from US$0.0424
|
2,632
in stock
|
Buy Now | |
Future Electronics
from US$0.0314
|
-
|
Buy Now | |
Avnet America
from US$0.0320
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 250 |
Reverse Voltage VR[V] | 200 |
Average Rectified Forward Current IO[A] | 0.2 |
Forward Voltage VF[V] | 1 |
IF @ Forward Voltage [mA] | 0.1 |
Reverse Current IR[µA] | 0.0001 |
VR @ Reverse Current [V] | 200 |
trr[ns] | 50 |
IF @ trr [mA] | 0 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Data Sheet |
---|
BAS21VM Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Small Signal Diode, 250V, 0.2A, Sod-323 | Newark Electronics |
SMALL SIGNAL DIODE, 250V, 0.2A, SOD-323 | element14 |
BAS21VMTE-17 Switching Diode UMD2 | RS |
Diodes - General Purpose, Power, Switching BAS21VM is Switching Diode for genera | Future Electronics |
Diode High Frequency 250V 0.2A 2-Pin SOD-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAS21VMTE-17?
Additional datasheets, footprints and schematics for BAS21VMTE-17 are listed on our Part Details page. You can also find images and similar parts to BAS21VMTE-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS21VMTE-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS21VMTE-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS21VMTE-17 fall under?
The BAS21VMTE-17 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS21VMTE-17 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS21VMTE-17 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS21VMTE-17 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BAS21VMTE-17 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAS21VMTE-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS21VMTE-17 often in real-time on the comparison pages.
What if I can't find stock of BAS21VMTE-17?
You can fill out our help required form which you can use to request a quote for BAS21VMTE-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.