Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0329
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 330mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 9A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-1215 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Diode, Small Signal, Aec-Q101, Sot-1215 | Newark Electronics |
DIODE, SMALL SIGNAL, AEC-Q101, SOT-1215 | element14 |
High-voltage switching diode | Future Electronics |
Super-Fast Recovery Rectifier 330mA 3-Pin DFN1010D T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAS21QAZ?
Additional datasheets, footprints and schematics for BAS21QAZ are listed on our Part Details page. You can also find images and similar parts to BAS21QAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS21QAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS21QAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS21QAZ fall under?
The BAS21QAZ is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to BAS21QAZ when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS21QAZ you can contact the distributor directly for product support, shipping queries etc.
Is the BAS21QAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS21QAZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BAS21QAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS21QAZ often in real-time on the comparison pages.
What if I can't find stock of BAS21QAZ?
You can fill out our help required form which you can use to request a quote for BAS21QAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.