Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0427
|
11,331
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
11,331
in stock
|
Buy Now | |
element14
from US$0.0456
|
11,331
in stock
|
Buy Now | |
Future Electronics
from US$0.0268
|
-
|
Buy Now | |
Avnet America
from US$0.0260
|
-
|
Buy Now | |
Avnet Asia
from US$0.0273
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 250V |
Forward Current If(AV) | 330mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 9A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-882D |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Diode, Small Signal, Aec-Q101, Sod-882D | Newark Electronics |
DIODE, SMALL SIGNAL, AEC-Q101, SOD-882D | element14 |
Diode Standard, Reverse Polarity 200V 330mA (DC) Surface Mount | Future Electronics |
Super-Fast Recovery Rectifier 330mA 2-Pin DFN1006D T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAS21LDYL?
Additional datasheets, footprints and schematics for BAS21LDYL are listed on our Part Details page. You can also find images and similar parts to BAS21LDYL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS21LDYL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS21LDYL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS21LDYL fall under?
The BAS21LDYL is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to BAS21LDYL when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS21LDYL you can contact the distributor directly for product support, shipping queries etc.
Is the BAS21LDYL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS21LDYL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BAS21LDYL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS21LDYL often in real-time on the comparison pages.
What if I can't find stock of BAS21LDYL?
You can fill out our help required form which you can use to request a quote for BAS21LDYL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.