Status: | Unknown |
---|---|
Series: | BAS16 Series |
RoHS: | Unknown |
Prices starting from US$0.0195
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0284
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
820,000
in stock
|
Buy Now | |
Avnet America
from US$0.0235
|
820,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0203
|
160,000
in stock
|
Buy Now | |
element14
from US$0.0382
|
39,459
in stock
|
Buy Now | |
Farnell
from US$0.0346
|
39,459
in stock
|
Buy Now | |
Chip One Stop
from US$0.0195
|
8,746
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0373
|
5,360
in stock
|
Buy Now | |
Avnet Silica
-
|
1,560,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0257
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-882D |
No. of Pins | 2Pins |
Product Range | BAS16 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Switching |
Bas16Ld/Sod882/Sod2 Rohs Compliant: Yes |Nexperia BAS16LD,315 | Newark Electronics |
Diode Switching 100V 0.1A 2-Pin SOD T/R | Avnet America |
BAS16LD Series 100 V 215 mA Single High-Speed Switching Diode - SOD-882D | Future Electronics |
DIODE, HIGH S, 100V, 0.215A, SOD882D | element14 |
Diode: switching | Transfer Multisort Elektronik |
Diode,switching,100V,215mA,4ns,SOD882D | RS |
Where can I find additional details, specifications and documents for a BAS16LD 315?
Additional datasheets, footprints and schematics for BAS16LD 315 are listed on our Part Details page. You can also find images and similar parts to BAS16LD 315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16LD 315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16LD 315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16LD 315 fall under?
The BAS16LD 315 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16LD 315 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16LD 315 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16LD 315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS16LD 315 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for BAS16LD 315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16LD 315 often in real-time on the comparison pages.
What if I can't find stock of BAS16LD 315?
You can fill out our help required form which you can use to request a quote for BAS16LD 315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.