| Status: | Unknown |
|---|---|
| Series: | BAS16 Series |
| RoHS: | Unknown |
| Diode Configuration | Single |
|---|---|
| Repetitive Reverse Voltage Vrrm Max | 100V |
| Forward Current If(AV) | 215mA |
| Forward Voltage VF Max | 1.25V |
| Reverse Recovery Time trr Max | 4ns |
| Forward Surge Current Ifsm Max | 4A |
| Operating Temperature Max | 150°C |
| Diode Case Style | SOD-882 |
| No. of Pins | 2Pins |
| Product Range | BAS16 Series |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (27-Jun-2018) |
| Diode Type | Switching |
| Diode Switching 100V 0.215A 2Pin SOD | RS |
| Bas16L/Sod882/Sod2 Rohs Compliant: Yes |Nexperia BAS16L,315 | Newark Electronics |
| Small Signal Diode, Single, 100 V, 215 mA, 1.25 V, 4 ns, 4 A | Avnet America |
| Diode: switching | TME |
| DIODE-SS 100V 215MA | TTI Asia |
Where can I find additional details, specifications and documents for a BAS16L 315?
Additional datasheets, footprints and schematics for BAS16L 315 are listed on our Part Details page. You can also find images and similar parts to BAS16L 315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16L 315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16L 315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16L 315 fall under?
The BAS16L 315 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16L 315 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16L 315 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16L 315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS16L 315 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and TME have stock available or on a lead time for BAS16L 315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16L 315 often in real-time on the comparison pages.
What if I can't find stock of BAS16L 315?
You can fill out our help required form which you can use to request a quote for BAS16L 315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.