Status: | Unknown |
---|---|
Series: | BAS16 Series |
RoHS: | Unknown |
Prices starting from US$0.0107
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
34,800
in stock
|
Buy Now | |
Farnell
from US$0.0212
|
269,774
in stock
|
Buy Now | |
Future Electronics
from US$0.0119
|
147,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0183
|
20,400
in stock
|
Buy Now | |
element14
from US$0.0426
|
9,851
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
2,983
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
1,701
in stock
|
Buy Now | |
Avnet Silica
-
|
201,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.0107
|
-
|
Buy Now | |
Avnet Asia
from US$0.0142
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123F |
No. of Pins | 2Pins |
Product Range | BAS16 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Switching |
SMALL SIGNAL DIODE, 100V/0.215A/SOD-123F | Farnell |
BAS16 Series 100 V 215 mA Surface Mount High Speed Switching Diode - SOD-123F | Future Electronics |
Diode Switching 100V 0.215A 2Pin SOD | RS |
DIODE, SWITCH, 100V, 0.215A, SOD123F | element14 |
Diode, Switching, 100V, 0.215A, Sod123F | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
Diode Switching 100V 0.215A 2-Pin SOD-123F T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BAS16H 115?
Additional datasheets, footprints and schematics for BAS16H 115 are listed on our Part Details page. You can also find images and similar parts to BAS16H 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16H 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16H 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16H 115 fall under?
The BAS16H 115 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16H 115 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16H 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16H 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS16H 115 have stock available?
Authorised distributors including Farnell, Future Electronics, RS, Chip One Stop and element14 have stock available or on a lead time for BAS16H 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16H 115 often in real-time on the comparison pages.
What if I can't find stock of BAS16H 115?
You can fill out our help required form which you can use to request a quote for BAS16H 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.