Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0107
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0224
|
386,230
in stock
|
Buy Now | |
Future Electronics
from US$0.0142
|
258,000
in stock
|
Buy Now | |
Avnet America
from US$0.0107
|
93,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0198
|
13,005
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
2,977
in stock
|
Buy Now | |
element14
from US$0.0293
|
2,977
in stock
|
Buy Now | |
Farnell
from US$0.0341
|
2,977
in stock
|
Buy Now | |
Avnet Silica
-
|
198,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0136
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | - |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Switching Diode 100V High-Speed SOD-123 | RS |
BAS16GW Series 100 V 215 mA SMT High Speed Switching Diode - SOD-123 | Future Electronics |
Hyper-Fast Recovery Rectifier 215mA 2-Pin SOD-123 T/R | Avnet America |
Diode: switching | Transfer Multisort Elektronik |
Diode, Small Signal, Aec-Q101, 100V | Newark Electronics |
DIODE, SMALL SIGNAL, AEC-Q101, 100V | element14 |
Where can I find additional details, specifications and documents for a BAS16GWX?
Additional datasheets, footprints and schematics for BAS16GWX are listed on our Part Details page. You can also find images and similar parts to BAS16GWX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16GWX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16GWX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16GWX fall under?
The BAS16GWX is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16GWX when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16GWX you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16GWX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS16GWX have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BAS16GWX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16GWX often in real-time on the comparison pages.
What if I can't find stock of BAS16GWX?
You can fill out our help required form which you can use to request a quote for BAS16GWX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.