Status: | Unknown |
---|---|
Series: | BAS16 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4.5A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS16 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Switching |
Diode, Switching, 80V, Sot-23 | Newark Electronics |
DIODE, SWITCHING, 80V, SOT-23 | element14 |
BAS16 Series 85 V 250 mA Surface Mount Silicon Switching Diode - SOT-23-3 | Future Electronics |
Diode Switching 85V 0.25A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAS16E6433HTMA1?
Additional datasheets, footprints and schematics for BAS16E6433HTMA1 are listed on our Part Details page. You can also find images and similar parts to BAS16E6433HTMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16E6433HTMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16E6433HTMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16E6433HTMA1 fall under?
The BAS16E6433HTMA1 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16E6433HTMA1 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16E6433HTMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16E6433HTMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS16E6433HTMA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for BAS16E6433HTMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16E6433HTMA1 often in real-time on the comparison pages.
What if I can't find stock of BAS16E6433HTMA1?
You can fill out our help required form which you can use to request a quote for BAS16E6433HTMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.