Status: | Unknown |
---|---|
Series: | BAS16 Series |
RoHS: | Unknown |
Prices starting from US$0.0226
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0355
|
9,451
in stock
|
Buy Now | |
Future Electronics
from US$0.0226
|
135,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0429
|
19,465
in stock
|
Buy Now | |
element14
from US$0.0389
|
9,951
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
-
|
Buy Now | |
Avnet America
from US$0.0274
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4.5A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS16 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Application Code | High Speed |
Breakdown Voltage | 75V |
Current If @ Vf | 50mA |
Current Ifsm | 4.5A |
Current Ir Max | 1µA |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Peak Forward Current | 250mA |
Power Dissipation Ptot Max | 370mW |
Reverse Voltage Vr Max | 75V |
SMD Marking | A6s |
Termination Type | Surface Mount Device |
Vr Ir Measurement Voltage | 75V |
BAS16 Series 85 V 250 mA Surface Mount Silicon Switching Diode - SOT-23-3 | Future Electronics |
Diode: switching | Transfer Multisort Elektronik |
DIODE, SWITCHING, 85V, SOT-23 | element14 |
Diode, Small Signal, 0.25A, 80V, Sot-23 | Newark Electronics |
Diode Switching 85V 0.25A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAS16E6327HTSA1?
Additional datasheets, footprints and schematics for BAS16E6327HTSA1 are listed on our Part Details page. You can also find images and similar parts to BAS16E6327HTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16E6327HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16E6327HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16E6327HTSA1 fall under?
The BAS16E6327HTSA1 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16E6327HTSA1 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16E6327HTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16E6327HTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS16E6327HTSA1 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for BAS16E6327HTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16E6327HTSA1 often in real-time on the comparison pages.
What if I can't find stock of BAS16E6327HTSA1?
You can fill out our help required form which you can use to request a quote for BAS16E6327HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.