Status: | Unknown |
---|---|
Series: | BAS16 Series |
RoHS: | Unknown |
Prices starting from US$0.0072
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0074
|
2,907,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
1,335,000
in stock
|
Buy Now | |
element14
from US$0.0162
|
1,335,000
in stock
|
Buy Now | |
Farnell
from US$0.0130
|
1,335,000
in stock
|
Buy Now | |
Avnet America
from US$0.0072
|
528,000
in stock
|
Buy Now | |
RS
from US$0.0162
|
390,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0158
|
165,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0097
|
44,919
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0119
|
36,388
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-236AB |
No. of Pins | 3Pins |
Product Range | BAS16 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Switching |
Operating Temperature Min | -65°C |
BAS16 Series 100 V 215 mA Surface Mount High Speed Switching Diode - SOT-23 | Future Electronics |
Diode, Small Signal, 100V, To-236Ab | Newark Electronics |
DIODE, SWITCHING, 100V, 215MA, SOT23 | element14 |
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R | Avnet America |
Small signal diode,BAS16 0.215A 85V | RS |
Diode: switching | Transfer Multisort Elektronik |
Nexperia Small Signal Diode 215mA 100V SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a BAS16 215?
Additional datasheets, footprints and schematics for BAS16 215 are listed on our Part Details page. You can also find images and similar parts to BAS16 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16 215 fall under?
The BAS16 215 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16 215 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS16 215 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BAS16 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16 215 often in real-time on the comparison pages.
What if I can't find stock of BAS16 215?
You can fill out our help required form which you can use to request a quote for BAS16 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.