Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0074
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
13,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0104
|
37,175
in stock
|
Buy Now | |
Farnell
from US$0.0279
|
19,253
in stock
|
Buy Now | |
element14
from US$0.0308
|
19,023
in stock
|
Buy Now | |
Distrelec
from US$0.0426
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
6,000
in stock
|
Buy Now | |
Conrad
from US$0.06
|
4,377
in stock
|
Buy Now | |
SOS electronic
from US$0.0092
|
3,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.0074
|
50
in stock
|
Buy Now | |
Rutronik
from US$0.0117
|
-
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now |
Small signal diode,BAS16 0.215A 85V | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon epitaxial planar diode |
Ultra fast switching speed |
Surface mount package ideally suited for automatic insertion |
Datasheet |
---|
BAS16 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Market Segment Brochure |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Polarity | Anode, Cathode |
Power Rating (mW) | 350 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 75 V |
Reverse Recovery Time trr (ns) | 4 ns |
Maximum Average Rectifier Current IO (mA) | 200 mA |
Maximum Peak Forward Surge Current IFSM (A) | 2 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 1 µA |
TotalCapacitance CT (pF) | 2 pF |
VF(V) Max @ IF=100mA | 1 |
V(BR)R (V) Min @IR=100?A | 75 |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 4 |
Maximum Reverse Current IR @ VR (V) | 75 V |
CT(pF) Max @ VR = 0V, f = 1MHz | 2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 6ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 10mA |
Current Ifsm | 1A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Voltage Vr Max | 75V |
SMD Marking | A6 |
Termination Type | Surface Mount Device |
Time on for IFSM | 1s |
Status: | Unknown |
---|---|
Series: | BAS16 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 6ns |
Forward Surge Current Ifsm Max | 1A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS16 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 50mA |
Current Ifsm | 1A |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Forward Current If Max | 50mA |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 600mA |
Power Dissipation Ptot Max | 350mW |
SMD Marking | A6 |
Test Current | 50mA |
Small Signal Diode 85V 200Ma Sot-23 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
DIODE, SMALL SIG, 75V, 0.2A, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a BAS16?
Additional datasheets, footprints and schematics for BAS16 are listed on our Part Details page. You can also find images and similar parts to BAS16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS16 fall under?
The BAS16 is listed under Nexperia product taxonomy > Diodes > Switching diodes > General purpose switching diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS16 when available in the General purpose switching diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS16 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS16 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, element14, Distrelec and RS have stock available or on a lead time for BAS16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS16 often in real-time on the comparison pages.
What if I can't find stock of BAS16?
You can fill out our help required form which you can use to request a quote for BAS16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.