Status: | Unknown |
---|---|
Series: | BAS116 Series |
RoHS: | Unknown |
Prices starting from US$0.0218
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0258
|
27,000
in stock
|
Buy Now | |
Farnell
from US$0.0336
|
156,245
in stock
|
Buy Now | |
Avnet Asia
from US$0.0218
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.0258
|
9,000
in stock
|
Buy Now | |
element14
from US$0.06
|
6,447
in stock
|
Buy Now | |
RS
from US$0.06
|
2,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0388
|
1,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
1,431
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
11
in stock
|
Buy Now | |
EBV Elektronik
-
|
42,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3µs |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123F |
No. of Pins | 2Pins |
Product Range | BAS116 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Switching |
SMALL SIGNAL DIODE, 85V, 0.215A/SOD-123F | Farnell |
Diode Switching 75V 0.215A 2-Pin SOD-123F T/R | Avnet Asia |
BAS116 Series 85 V Surface Mount Single Switching Diode - SOD-123F | Future Electronics |
DIODE, STANDARD , 215MA, 85V, SOD-123F-2 | element14 |
Diode, NXP, BAS116H | RS |
Diode: switching | Transfer Multisort Elektronik |
Small Signal Diode,single,85 V,215 Ma,1.25 V,3 S,4 A Rohs Compliant: Yes |Nexperia BAS116H,115 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAS116H 115?
Additional datasheets, footprints and schematics for BAS116H 115 are listed on our Part Details page. You can also find images and similar parts to BAS116H 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS116H 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS116H 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS116H 115 fall under?
The BAS116H 115 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS116H 115 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS116H 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS116H 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS116H 115 have stock available?
Authorised distributors including Farnell, Avnet Asia, Future Electronics, Avnet America and element14 have stock available or on a lead time for BAS116H 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS116H 115 often in real-time on the comparison pages.
What if I can't find stock of BAS116H 115?
You can fill out our help required form which you can use to request a quote for BAS116H 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.