Prices starting from US$0.0237
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.05 |
200
|
Buy Now | |
Future Electronics | US$0.0237 |
21,000
|
Buy Now | |
Newark Electronics | US$0.05 |
1,415
|
Buy Now | |
element14 | US$0.05 |
1,415
|
Buy Now | |
Farnell | US$0.0495 |
1,415
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0333 |
555
|
Buy Now | |
Avnet America | US$0.0239 |
-
|
Buy Now | |
Avnet Asia | US$0.0257 |
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 85V |
Forward Current If(AV) | 215mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 3µs |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
BAS116GW Series 75 V 215 mA SMT Low Leakage Switching Diode - SOD-123 | Future Electronics |
Diode, Small Signal, Aec-Q101, 85V | Newark Electronics |
DIODE, SMALL SIGNAL, AEC-Q101, 85V | element14 |
Diode: switching | Transfer Multisort Elektronik |
Switching Diode 85V Low Leakage SOD-123 | RS |
Standard Recovery Rectifier 215mA 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAS116GWX?
Additional datasheets, footprints and schematics for BAS116GWX are listed on our Part Details page. You can also find images and similar parts to BAS116GWX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS116GWX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS116GWX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS116GWX fall under?
The BAS116GWX is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS116GWX when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS116GWX you can contact the distributor directly for product support, shipping queries etc.
Is the BAS116GWX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS116GWX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BAS116GWX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS116GWX often in real-time on the comparison pages.
What if I can't find stock of BAS116GWX?
You can fill out our help required form which you can use to request a quote for BAS116GWX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.