Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0335
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
14,354
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
14,354
in stock
|
Buy Now | |
element14
from US$0.07
|
14,354
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
549
in stock
|
Buy Now | |
Chip One Stop
from US$0.0335
|
13
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0479
|
-
|
Buy Now | |
Avnet Asia
from US$0.0496
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 300V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 9A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Sw Diode, 300V, 0.2A, Sot-23 | Newark Electronics |
SW DIODE, 300V, 0.2A, SOT-23 | element14 |
Diode: switching | Transfer Multisort Elektronik |
Diode Switching 600V 0.1A 3-Pin TO-236AB T/R | Avnet Silica |
Diode Switching 600V 0.1A 3-Pin TO-236AB | Future Electronics |
Where can I find additional details, specifications and documents for a BAS101S 215?
Additional datasheets, footprints and schematics for BAS101S 215 are listed on our Part Details page. You can also find images and similar parts to BAS101S 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS101S 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS101S 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS101S 215 fall under?
The BAS101S 215 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS101S 215 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS101S 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS101S 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS101S 215 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for BAS101S 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS101S 215 often in real-time on the comparison pages.
What if I can't find stock of BAS101S 215?
You can fill out our help required form which you can use to request a quote for BAS101S 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.