Status: | Unknown |
---|---|
Series: | BAR90 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
15,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
11,385
in stock
|
Buy Now | |
element14
from US$0.08
|
11,385
in stock
|
Buy Now | |
Farnell
from US$0.08
|
11,385
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Resistance @ If | 0.8ohm |
Breakdown Voltage Vbr | 80V |
Diode Case Style | TSSLP-2-3 |
No. of Pins | 2 Pin |
Total Capacitance Ct | 0.25pF |
Forward Current If(AV) | 100mA |
Operating Temperature Max | 125°C |
Product Range | BAR90 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Pin Diode, 800V, 0.1A, Tsslp-2-3 | Newark Electronics |
PIN DIODE, 800V, 0.1A, TSSLP-2-3 | element14 |
Infineon BAR9002ELSE6327XTSA1 | RS |
BAR90 Series 80 V 100 mA Single Channel SMT RF PIN Diode - PG-TSSLP-2-3 | Future Electronics |
Diode PIN Antenna Switch Deep Trench 80V 2-Pin TSSLP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAR9002ELSE6327XTSA1?
Additional datasheets, footprints and schematics for BAR9002ELSE6327XTSA1 are listed on our Part Details page. You can also find images and similar parts to BAR9002ELSE6327XTSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAR9002ELSE6327XTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAR9002ELSE6327XTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAR9002ELSE6327XTSA1 fall under?
The BAR9002ELSE6327XTSA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BAR9002ELSE6327XTSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAR9002ELSE6327XTSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BAR9002ELSE6327XTSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAR9002ELSE6327XTSA1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BAR9002ELSE6327XTSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAR9002ELSE6327XTSA1 often in real-time on the comparison pages.
What if I can't find stock of BAR9002ELSE6327XTSA1?
You can fill out our help required form which you can use to request a quote for BAR9002ELSE6327XTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.