BAR6406E6327HTSA1 Infineon Technologies Parts by Infineon Technologies

PIN DIODE 150V 0.1A SOT-23

Status: Unknown
Series: BAR64 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0430

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0437
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0430
-
Buy Now
Logo for element14
element14
from US$0.06
-
Buy Now

Specifications

Diode Configuration Dual Common Anode
Resistance @ If 0.85ohm
Breakdown Voltage Vbr 150V
Diode Case Style SOT-23
No. of Pins 3 Pin
Total Capacitance Ct 0.23pF
Forward Current If(AV) 100mA
Operating Temperature Max 125°C
Product Range BAR64 Series
Automotive Qualification Standard AEC-Q101
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Pin Diode, 150V, 0.1A, Sot-23 | Newark Electronics
BAR6406 Series 150 V 100 mA 250 mW Surface Mount RF PIN Diode - SOT23-3 | Future Electronics
Diode PIN Attenuator/Switch 150V 3-Pin SOT-23 T/R | Avnet America
PIN DIODE, 150V, 0.1A, SOT-23 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAR6406E6327HTSA1?

Additional datasheets, footprints and schematics for BAR6406E6327HTSA1 are listed on our Part Details page. You can also find images and similar parts to BAR6406E6327HTSA1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAR6406E6327HTSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAR6406E6327HTSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAR6406E6327HTSA1 fall under?

The BAR6406E6327HTSA1 is listed under Infineon Technologies Parts.

Can I view similar or alternative parts?

You can view similar parts to BAR6406E6327HTSA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAR6406E6327HTSA1 you can contact the distributor directly for product support, shipping queries etc.

Is the BAR6406E6327HTSA1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BAR6406E6327HTSA1 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BAR6406E6327HTSA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAR6406E6327HTSA1 often in real-time on the comparison pages.

What if I can't find stock of BAR6406E6327HTSA1?

You can fill out our help required form which you can use to request a quote for BAR6406E6327HTSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay