Status: | Unknown |
---|---|
Series: | BAR64 Series |
RoHS: | Unknown |
Prices starting from US$0.0494
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
14,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
15,074
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0494
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Resistance @ If | 0.85ohm |
Breakdown Voltage Vbr | 150V |
Diode Case Style | TSLP-2-19 |
No. of Pins | 2 Pin |
Total Capacitance Ct | 0.23pF |
Forward Current If(AV) | 100mA |
Operating Temperature Max | 125°C |
Product Range | BAR64 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Infineon RF PIN Diode 100mA 150V 0402 | Distrelec |
Infineon BAR6402ELE6327XTMA1 | RS |
Pin Diode, 150V, 0.1A, Tslp-2-19 | Newark Electronics |
RF Diode PIN - Single 150V 100mA 250mW TSLP-2-19 | Future Electronics |
Diode PIN Attenuator/Switch 150V 2-Pin TSLP T/R | Avnet America |
PIN DIODE, 150V, 0.1A, TSLP-2-19 | element14 |
Where can I find additional details, specifications and documents for a BAR6402ELE6327XTMA1?
Additional datasheets, footprints and schematics for BAR6402ELE6327XTMA1 are listed on our Part Details page. You can also find images and similar parts to BAR6402ELE6327XTMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAR6402ELE6327XTMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAR6402ELE6327XTMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAR6402ELE6327XTMA1 fall under?
The BAR6402ELE6327XTMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BAR6402ELE6327XTMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAR6402ELE6327XTMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BAR6402ELE6327XTMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAR6402ELE6327XTMA1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, RS, Newark Electronics and Future Electronics have stock available or on a lead time for BAR6402ELE6327XTMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAR6402ELE6327XTMA1 often in real-time on the comparison pages.
What if I can't find stock of BAR6402ELE6327XTMA1?
You can fill out our help required form which you can use to request a quote for BAR6402ELE6327XTMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.