BAR46FILM Schottky Barrier Diodes by STMicroelectronics

100 V, 150 mA General purpose Signal Schottky Diode


High voltage Schottky rectifier suited for SLIC protection during the card insertion operation.

Where to Buy

Prices starting from US$0.0322

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.0376
105,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
18,000
in stock
Buy Now
Logo for RS
RS
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0322
-
Buy Now
Logo for Farnell
Farnell
from US$0.05
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

VERY SMALL CONDUCTION LOSSES
LOW FORWARD VOLTAGE DROP
NEGLIGIBLE SWITCHING LOSSES
SURFACE MOUNT DEVICE

Alternative Descriptions

BAR46AFILM Series 100 V 150 mA Small Signal Schottky Diode - SOT-23 | Future Electronics
Diode Small Signal Schottky 100V 0.15A 3-Pin SOT-23 T/R | Avnet Silica
Diode Schottky 100V 0.15A SOT-23 | RS
SCHOTTKY DIODE, 100V, 0.15A, SOT-23 | Farnell
Rectifier |Stmicroelectronics BAR46FILM | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAR46FILM?

Additional datasheets, footprints and schematics for BAR46FILM are listed on our Part Details page. You can also find images and similar parts to BAR46FILM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAR46FILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAR46FILM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAR46FILM fall under?

The BAR46FILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.

Can I view similar or alternative parts?

You can view similar parts to BAR46FILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAR46FILM you can contact the distributor directly for product support, shipping queries etc.

Is the BAR46FILM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for BAR46FILM have stock available?

Authorised distributors including Future Electronics, Avnet Silica, RS, Avnet America and Farnell have stock available or on a lead time for BAR46FILM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAR46FILM often in real-time on the comparison pages.

What if I can't find stock of BAR46FILM?

You can fill out our help required form which you can use to request a quote for BAR46FILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay