Status: | Active |
---|---|
Series: | BAR43 |
RoHS: | Compliant |
Prices starting from US$0.0252
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
480
in stock
|
Buy Now | |
Future Electronics
from US$0.0376
|
834,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
247,168
in stock
|
Buy Now | |
element14
from US$0.06
|
247,013
in stock
|
Buy Now | |
Farnell
from US$0.06
|
220,868
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0252
|
63,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0298
|
24,180
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
21,000
in stock
|
Buy Now | |
Micros
from US$0.07
|
14,200
in stock
|
Buy Now | |
Avnet Silica
-
|
657,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0472
|
-
|
Buy Now |
Very small conduction losses |
Negligible switching losses |
Low forward voltage drop |
Surface mount device |
Product Specifications |
---|
DS0714 Small signal Schottky diode |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAR43 Series 0.1 A 0.45 V Surface Mount Schottky Diode - SOT-23-3L | Future Electronics |
Rectifier Diode,dual Common Cathode,30 V,100 Ma,330 Mv,5 Ns,750 Ma Rohs Compliant: Yes |Stmicroelectronics BAR43CFILM | Newark Electronics |
DIODE, SCHOTTKY, SOT-23 | element14 |
2xSMD Schottky CC 30V 0,1A SOT23 | Schukat Electronic |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Small Signal Schottky 30V 0.1A 3-Pin SOT-23 T/R | Avnet America |
0,1A | Micros |
Schottky barrier diode,BAR43C 0.1A 30V | RS |
Where can I find additional details, specifications and documents for a BAR43CFILM?
Additional datasheets, footprints and schematics for BAR43CFILM are listed on our Part Details page. You can also find images and similar parts to BAR43CFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAR43CFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAR43CFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAR43CFILM fall under?
The BAR43CFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAR43CFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAR43CFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAR43CFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAR43CFILM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for BAR43CFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAR43CFILM often in real-time on the comparison pages.
What if I can't find stock of BAR43CFILM?
You can fill out our help required form which you can use to request a quote for BAR43CFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.