Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Common Anode |
---|---|
Resistance @ If | 20ohm |
Breakdown Voltage Vbr | 175V |
Diode Case Style | SOT-23 |
No. of Pins | 3 Pin |
Total Capacitance Ct | 0.52pF |
Forward Current If(AV) | 100mA |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Diode: switching | Transfer Multisort Elektronik |
PIN Diode Attenuator/Switch 175V TO236AB | RS |
PIN DIODE, AEC-Q101, 175V, 0.1A, SOT-23 | Farnell |
Pin Diode, Aec-Q101, 175V, 0.1A, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAP64-06 215?
Additional datasheets, footprints and schematics for BAP64-06 215 are listed on our Part Details page. You can also find images and similar parts to BAP64-06 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAP64-06 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAP64-06 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAP64-06 215 fall under?
The BAP64-06 215 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to BAP64-06 215 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAP64-06 215 you can contact the distributor directly for product support, shipping queries etc.
Is the BAP64-06 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAP64-06 215 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for BAP64-06 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAP64-06 215 often in real-time on the comparison pages.
What if I can't find stock of BAP64-06 215?
You can fill out our help required form which you can use to request a quote for BAP64-06 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.