Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
12,840
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
75,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
15,000
in stock
|
Buy Now | |
element14
from US$0.24
|
5,612
in stock
|
Buy Now | |
Farnell
from US$0.33
|
5,612
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
810
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Filter Type | Balun |
---|---|
No. of Pins | 6Pins |
Pass Band Frequency | 779MHz to 956MHz |
RF Filter Applications | SPIRIT1 ST Transceiver |
Filter Case Style | Flip-Chip |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
BALF-SPI Series 50 Ohm 2.0 dB Nominal Input / Conjugate Match Balun -Flip-Chip-6 | Future Electronics |
RF Transformer 779MHz to 956MHz Surface Mount | Avnet Asia |
Match Balun to Spirit1 w/Filter FlipChip | RS |
RF FILTER, BALUN, FLIP-CHIP-6 | element14 |
Rf Filter, Balun, 779Mhz To 956Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a BALF-SPI-01D3?
Additional datasheets, footprints and schematics for BALF-SPI-01D3 are listed on our Part Details page. You can also find images and similar parts to BALF-SPI-01D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BALF-SPI-01D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BALF-SPI-01D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BALF-SPI-01D3 fall under?
The BALF-SPI-01D3 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to BALF-SPI-01D3 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BALF-SPI-01D3 you can contact the distributor directly for product support, shipping queries etc.
Is the BALF-SPI-01D3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BALF-SPI-01D3 have stock available?
Authorised distributors including Future Electronics, Avnet Asia, RS, element14 and Farnell have stock available or on a lead time for BALF-SPI-01D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BALF-SPI-01D3 often in real-time on the comparison pages.
What if I can't find stock of BALF-SPI-01D3?
You can fill out our help required form which you can use to request a quote for BALF-SPI-01D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.