Status: | Active |
---|---|
Series: | BALF-NRF01E3 |
RoHS: | Compliant |
Low insertion loss |
Low amplitude imbalance |
Low phase imbalance |
Coated CSP on glass |
Small footprint: < 1.5 mm2 |
Benefits Very low profile High RF performance PCB space saving versus discrete solution BOM count reduction Efficient manufacturability |
Very low profile |
High RF performance |
PCB space saving versus discrete solution |
BOM count reduction |
Efficient manufacturability |
Product Specifications |
---|
DS10702 50 Ω nominal input / conjugate match balun to nRF51822-QFAA/AB/AC and nRF51422-QFAA/AB/AC with integrated filter |
Application Notes |
---|
AN4315 BAL-NRF02D3 matched balun with integrated harmonics filter for Nordic Semiconductor chips with ultralow power transceivers |
Flyers |
---|
TINIEST MATCHED BALUNS for WiFi, Bluetooth & Sub-GHz |
Tiniest Matched Baluns for Wifi, Bluetooth & Sub-GHz |
Brochures |
---|
Products and solutions for Smart industry |
Semiconductor solutions for healthcare applications |
BALF-NRF01E3 Series 2.54GHz 50 Ohm Nominal Input/Conjugate Match Balun - XFLGA-6 | Future Electronics |
STMicroelectronics, BALF-NRF01E3 | RS |
RF Transformer 2400Hz to 2540Hz 50Ohm Surface Mount | Avnet America |
RF FILTER, BLUETOOTH, 2.4-2.54GHZ, LGA-6 | Farnell |
Filter |Stmicroelectronics BALF-NRF01E3 | Newark Electronics |
Where can I find additional details, specifications and documents for a BALF-NRF01E3?
Additional datasheets, footprints and schematics for BALF-NRF01E3 are listed on our Part Details page. You can also find images and similar parts to BALF-NRF01E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BALF-NRF01E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BALF-NRF01E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BALF-NRF01E3 fall under?
The BALF-NRF01E3 is listed under Wireless Connectivity > RF Front-end > Baluns.
Can I view similar or alternative parts?
You can view similar parts to BALF-NRF01E3 when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BALF-NRF01E3 you can contact the distributor directly for product support, shipping queries etc.
Is the BALF-NRF01E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BALF-NRF01E3 have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for BALF-NRF01E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BALF-NRF01E3 often in real-time on the comparison pages.
What if I can't find stock of BALF-NRF01E3?
You can fill out our help required form which you can use to request a quote for BALF-NRF01E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.