Status: | Active |
---|---|
Series: | BALF-NRF01D3 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
9,082
in stock
|
Buy Now | |
element14
from US$0.19
|
9,082
in stock
|
Buy Now | |
Farnell
from US$0.15
|
9,082
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low insertion loss |
Low amplitude imbalance |
Low phase imbalance |
Coated Flip-Chip on Glass |
Small footprint: < 1.5 mm2 |
Benefits Very low profile: < 560 μm after reflow High RF performance PCB space saving versus discrete solution BOM count reduction Efficient manufacturability |
Very low profile: < 560 μm after reflow |
High RF performance |
PCB space saving versus discrete solution |
BOM count reduction |
Efficient manufacturability |
Product Specifications |
---|
DS10227 50 Ω nominal input / conjugate match balun to nRF51822-QFAA/QFAB and nRF51422-QFAA/QFAB with integrated harmonic filter |
Application Notes |
---|
AN4315 BAL-NRF02D3 matched balun with integrated harmonics filter for Nordic Semiconductor chips with ultralow power transceivers |
Flyers |
---|
TINIEST MATCHED BALUNS for WiFi, Bluetooth & Sub-GHz |
Tiniest Matched Baluns for Wifi, Bluetooth & Sub-GHz |
Brochures |
---|
Products and solutions for Smart industry |
Semiconductor solutions for healthcare applications |
Rf Filter, Balun, Flip-Chip-5 | Newark Electronics |
RF FILTER, BALUN, FLIP-CHIP-5 | element14 |
RF Transformer 2.4KHz to 2.54KHz Surface Mount | Avnet Silica |
50 Ohm Balun w/Harmonic Filter FlipChip5 | RS |
2400 MHz to 2500 MHz 50 Ohm 17.5 dB R/L 1.5 dB I/L 5░ Phase SMT Balun | Future Electronics |
Where can I find additional details, specifications and documents for a BALF-NRF01D3?
Additional datasheets, footprints and schematics for BALF-NRF01D3 are listed on our Part Details page. You can also find images and similar parts to BALF-NRF01D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BALF-NRF01D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BALF-NRF01D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BALF-NRF01D3 fall under?
The BALF-NRF01D3 is listed under Wireless Connectivity > RF Front-end > Baluns.
Can I view similar or alternative parts?
You can view similar parts to BALF-NRF01D3 when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BALF-NRF01D3 you can contact the distributor directly for product support, shipping queries etc.
Is the BALF-NRF01D3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BALF-NRF01D3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for BALF-NRF01D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BALF-NRF01D3 often in real-time on the comparison pages.
What if I can't find stock of BALF-NRF01D3?
You can fill out our help required form which you can use to request a quote for BALF-NRF01D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.