BALF-CC26-05D3 RF Front-end by STMicroelectronics

50 Ω / conjugate match to CC2610, CC2620, CC2630, CC2640 and CC2650

Status: Active
Series: BALF-CC26-05D3
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

STMicroelectronics' BALF-CC26-05D3 is an ultra-miniature balun, integrating both matching network and harmonics filter. Matching impedance has been customized for the TI CC26xx series 5x5 SimpleLink™ multistandard wireless MCU. The device uses STMicroelectronics' IPD technology on a non-conductive glass substrate, which optimizes RF performance.

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.34
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for element14
element14
from US$0.21
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

2.45 GHz balun with integrated matching network
Matching optimized for CC26 series 5×5 external differential
Low insertion loss
Low amplitude imbalance
Low phase imbalance
Coated Flip-Chip on glass
Small footprint < 1.5 mm²

Alternative Descriptions

Balun W/Integrated Filter, 2.5Ghz | Newark Electronics
BALF-CC26 Series 2500 MHz 1.5 dB 50 Ohm SMT Balun Transformer - FLIP CHIP-4 | Future Electronics
RF Balun Transformer 5-Pin Flip-Chip T/R | Avnet America
BALUN W/INTEGRATED FILTER, 2.5GHZ | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BALF-CC26-05D3?

Additional datasheets, footprints and schematics for BALF-CC26-05D3 are listed on our Part Details page. You can also find images and similar parts to BALF-CC26-05D3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BALF-CC26-05D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BALF-CC26-05D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BALF-CC26-05D3 fall under?

The BALF-CC26-05D3 is listed under Wireless Connectivity > RF Front-end > Baluns.

Can I view similar or alternative parts?

You can view similar parts to BALF-CC26-05D3 when available in the Baluns range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BALF-CC26-05D3 you can contact the distributor directly for product support, shipping queries etc.

Is the BALF-CC26-05D3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for BALF-CC26-05D3 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BALF-CC26-05D3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BALF-CC26-05D3 often in real-time on the comparison pages.

What if I can't find stock of BALF-CC26-05D3?

You can fill out our help required form which you can use to request a quote for BALF-CC26-05D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay