Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Balun |
---|---|
No. of Pins | 8Pins |
Pass Band Frequency | 431MHz to 436MHz |
RF Filter Applications | Bluetooth |
Filter Case Style | Flip-Chip |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Balun W/Harmonic Filter, 436Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a BALF-112X-02D3?
Additional datasheets, footprints and schematics for BALF-112X-02D3 are listed on our Part Details page. You can also find images and similar parts to BALF-112X-02D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BALF-112X-02D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BALF-112X-02D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BALF-112X-02D3 fall under?
The BALF-112X-02D3 is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to BALF-112X-02D3 when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BALF-112X-02D3 you can contact the distributor directly for product support, shipping queries etc.
Is the BALF-112X-02D3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BALF-112X-02D3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BALF-112X-02D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BALF-112X-02D3 often in real-time on the comparison pages.
What if I can't find stock of BALF-112X-02D3?
You can fill out our help required form which you can use to request a quote for BALF-112X-02D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.