BALF-112X-01D3 RF Front-end by STMicroelectronics

50Ω / conjugate match to CC1120, CC1125 868MHz & 915MHz Balun Transformer & Integrated Filtering

Status: Active
Series: BALF-112X-01D3
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

STMicroelectronics' BALF-112X-01D3 is an ultra-miniature balun, integrating both matching network and harmonics filter. Matching impedance has been customized for the CC1120, CC1125, CC1175 and CC1200 transceivers from Texas Instruments. The device uses STMicroelectronics' IPD technology on a non-conductive glass substrate, which optimizes RF performance.

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.37
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

50 Ω nominal input / conjugate match to CC1120, CC1125
Low insertion loss
Low amplitude imbalance
Low phase imbalance
Small footprint

Alternative Descriptions

Balun W/Harmonic Filter, 928Mhz | Newark Electronics
RF Balun Transformer 8-Pin Flip-Chip T/R | Avnet America
BALUN W/HARMONIC FILTER, 928MHZ | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BALF-112X-01D3?

Additional datasheets, footprints and schematics for BALF-112X-01D3 are listed on our Part Details page. You can also find images and similar parts to BALF-112X-01D3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BALF-112X-01D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BALF-112X-01D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BALF-112X-01D3 fall under?

The BALF-112X-01D3 is listed under Wireless Connectivity > RF Front-end > Baluns.

Can I view similar or alternative parts?

You can view similar parts to BALF-112X-01D3 when available in the Baluns range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BALF-112X-01D3 you can contact the distributor directly for product support, shipping queries etc.

Is the BALF-112X-01D3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for BALF-112X-01D3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for BALF-112X-01D3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BALF-112X-01D3 often in real-time on the comparison pages.

What if I can't find stock of BALF-112X-01D3?

You can fill out our help required form which you can use to request a quote for BALF-112X-01D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay