Status: | Active |
---|---|
Series: | BAL-UWB-01E3 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
29,529
in stock
|
Buy Now | |
element14
from US$0.34
|
29,529
in stock
|
Buy Now | |
Farnell
from US$0.26
|
29,529
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
45
in stock
|
Buy Now | |
EBV Elektronik
-
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very low profile |
High RF performance |
PCB space saving |
Efficient manufacturability |
LGA footprint compatible |
Low thickness ≤ 450 µm |
Product Specifications |
---|
DS12796 50 Ω to 100 Ω balun for UWB 3 GHz to 8 GHz |
Application Notes |
---|
AN4315 BAL-NRF02D3 matched balun with integrated harmonics filter for Nordic Semiconductor chips with ultralow power transceivers |
Flyers |
---|
TINIEST MATCHED BALUNS for WiFi, Bluetooth & Sub-GHz |
Tiniest Matched Baluns for Wifi, Bluetooth & Sub-GHz |
Brochures |
---|
Products and solutions for Smart industry |
Semiconductor solutions for healthcare applications |
Balun Filter, 3-8Ghz, Bumpless Csp Rohs Compliant: Yes |Stmicroelectronics BAL-UWB-01E3 | Newark Electronics |
BALUN FILTER, 3-8GHZ, BUMPLESS CSP | element14 |
ultra-miniature balun for Wifi, Bluetooth and Sub-GHz | Future Electronics |
Chip Balun, 50ohm, 100ohm, 1 dB, CSP, 3 GHz, 8 GHz | EBV Elektronik |
BAL-UWB-01E3, Chip Baluns | RS |
Where can I find additional details, specifications and documents for a BAL-UWB-01E3?
Additional datasheets, footprints and schematics for BAL-UWB-01E3 are listed on our Part Details page. You can also find images and similar parts to BAL-UWB-01E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAL-UWB-01E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAL-UWB-01E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAL-UWB-01E3 fall under?
The BAL-UWB-01E3 is listed under Wireless Connectivity > RF Front-end > Baluns.
Can I view similar or alternative parts?
You can view similar parts to BAL-UWB-01E3 when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAL-UWB-01E3 you can contact the distributor directly for product support, shipping queries etc.
Is the BAL-UWB-01E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAL-UWB-01E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for BAL-UWB-01E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAL-UWB-01E3 often in real-time on the comparison pages.
What if I can't find stock of BAL-UWB-01E3?
You can fill out our help required form which you can use to request a quote for BAL-UWB-01E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.