Status: | Active |
---|---|
Series: | BAL-NRF02D3 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
8,074
in stock
|
Buy Now | |
element14
from US$0.20
|
6,507
in stock
|
Buy Now | |
Farnell
from US$0.26
|
6,507
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
50 Ω nominal input / conjugate match to Nordic Semiconductor chips nRF51422-CEAA, nRF51422-CDAB, nRF51422-CFAC and nRF51822-CEAA, nRF51822-CDAB, nRF51822-CFAC |
Low insertion loss |
Low amplitude imbalance |
Low phase imbalance |
Small footprint: < 1.2 mm2 |
Product Specifications |
---|
DS9745 50 ohm nominal input / conjugate match balun to nRF51822-CEAA/CDAB/CFAC and nRF51422-CEAA/CDAB/CFAC |
Application Notes |
---|
AN4315 BAL-NRF02D3 matched balun with integrated harmonics filter for Nordic Semiconductor chips with ultralow power transceivers |
Flyers |
---|
TINIEST MATCHED BALUNS for WiFi, Bluetooth & Sub-GHz |
Tiniest Matched Baluns for Wifi, Bluetooth & Sub-GHz |
Brochures |
---|
Products and solutions for Smart industry |
Semiconductor solutions for healthcare applications |
BAL-NRF02 Series 50 Ohm 2.4 - 2.45 Ghz Signal Conditioning Balun Transformer | Future Electronics |
Rf Filter, Balun, 2.4Ghz To 2.54Ghz | Newark Electronics |
RF FILTER, BALUN, FLIP-CHIP-5 | element14 |
50 Ohm Conjugate Match Balun Flip-Chip5 | RS |
RF Transformer 2400MHz to 2540MHz Surface Mount | EBV Elektronik |
Where can I find additional details, specifications and documents for a BAL-NRF02D3?
Additional datasheets, footprints and schematics for BAL-NRF02D3 are listed on our Part Details page. You can also find images and similar parts to BAL-NRF02D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAL-NRF02D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAL-NRF02D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAL-NRF02D3 fall under?
The BAL-NRF02D3 is listed under Wireless Connectivity > RF Front-end > Baluns.
Can I view similar or alternative parts?
You can view similar parts to BAL-NRF02D3 when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAL-NRF02D3 you can contact the distributor directly for product support, shipping queries etc.
Is the BAL-NRF02D3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAL-NRF02D3 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BAL-NRF02D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAL-NRF02D3 often in real-time on the comparison pages.
What if I can't find stock of BAL-NRF02D3?
You can fill out our help required form which you can use to request a quote for BAL-NRF02D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.